ODG (Origin Data Global) Cable and Cable Assemblies FFC 4P 0.5mm 20CM

Description
0.3mm 4P 0.5mm Same Side 20cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS
Description
0.3mm 4P 0.5mm Same Side 20cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS

Suppliers

Company
Product
Description
Supplier Links
Cable and Cable Assemblies - FFC 4P 0.5mm 20CM - ODG (Origin Data Global)
Shenzhen, China
Cable and Cable Assemblies
FFC 4P 0.5mm 20CM
Cable and Cable Assemblies FFC 4P 0.5mm 20CM
0.3mm 4P 0.5mm Same Side 20cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS

0.3mm 4P 0.5mm Same Side 20cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Cable Assemblies
Product Number FFC 4P 0.5mm 20CM
Product Name Cable and Cable Assemblies
Product Type Cable and Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
ZK2000-2100-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details