ODG (Origin Data Global) Cable and Cable Assemblies FFC 40P 0.5mm 10CM

Description
0.3mm 40P 0.5mm Same Side 10cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS
Description
0.3mm 40P 0.5mm Same Side 10cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS

Suppliers

Company
Product
Description
Supplier Links
Cable and Cable Assemblies - FFC 40P 0.5mm 10CM - ODG (Origin Data Global)
Shenzhen, China
Cable and Cable Assemblies
FFC 40P 0.5mm 10CM
Cable and Cable Assemblies FFC 40P 0.5mm 10CM
0.3mm 40P 0.5mm Same Side 10cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS

0.3mm 40P 0.5mm Same Side 10cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Cable Assemblies
Product Number FFC 40P 0.5mm 10CM
Product Name Cable and Cable Assemblies
Product Type Cable and Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 32.81 ft (100 dm)
View Details
ZK2000-5200-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details