ODG (Origin Data Global) Cable and Cable Assemblies FFC 33P 0.5mm 15CM

Description
0.58mm 33P 0.5mm Same Side 15cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS
Description
0.58mm 33P 0.5mm Same Side 15cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS

Suppliers

Company
Product
Description
Supplier Links
Cable and Cable Assemblies - FFC 33P 0.5mm 15CM - ODG (Origin Data Global)
Shenzhen, China
Cable and Cable Assemblies
FFC 33P 0.5mm 15CM
Cable and Cable Assemblies FFC 33P 0.5mm 15CM
0.58mm 33P 0.5mm Same Side 15cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS

0.58mm 33P 0.5mm Same Side 15cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Cable Assemblies
Product Number FFC 33P 0.5mm 15CM
Product Name Cable and Cable Assemblies
Product Type Cable and Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Flexible Test Cable, 18.0 GHz, 24.0″ - ULC-2FT-SMNM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
White PVC Single Wire - 55010920 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details