ODG (Origin Data Global) Cable and Cable Assemblies FFC 30P 0.5mm 7CM

Description
0.3mm 30P 0.5mm Reverse 7cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS
Description
0.3mm 30P 0.5mm Reverse 7cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS

Suppliers

Company
Product
Description
Supplier Links
Cable and Cable Assemblies - FFC 30P 0.5mm 7CM - ODG (Origin Data Global)
Shenzhen, China
Cable and Cable Assemblies
FFC 30P 0.5mm 7CM
Cable and Cable Assemblies FFC 30P 0.5mm 7CM
0.3mm 30P 0.5mm Reverse 7cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS

0.3mm 30P 0.5mm Reverse 7cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Cable Assemblies
Product Number FFC 30P 0.5mm 7CM
Product Name Cable and Cable Assemblies
Product Type Cable and Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details