ODG (Origin Data Global) Cable and Cable Assemblies FFC 24P 1.0mm 8CM

Description
0.3mm 24P 1mm Same Side 8cm P=1mm FFC Cable (Flexible Flat Cable) ROHS
Description
0.3mm 24P 1mm Same Side 8cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

Suppliers

Company
Product
Description
Supplier Links
Cable and Cable Assemblies - FFC 24P 1.0mm 8CM - ODG (Origin Data Global)
Shenzhen, China
Cable and Cable Assemblies
FFC 24P 1.0mm 8CM
Cable and Cable Assemblies FFC 24P 1.0mm 8CM
0.3mm 24P 1mm Same Side 8cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

0.3mm 24P 1mm Same Side 8cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Cable Assemblies
Product Number FFC 24P 1.0mm 8CM
Product Name Cable and Cable Assemblies
Product Type Cable and Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NR1500U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Assemblies // Overmolded Cable Assemblies // USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 65.62 ft (200 dm)
View Details