ODG (Origin Data Global) Cable and Cable Assemblies FFC 24P 1.0mm 12CM

Description
0.52mm 24P 1mm Same Side 12cm P=1mm FFC Cable (Flexible Flat Cable) ROHS
Description
0.52mm 24P 1mm Same Side 12cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

Suppliers

Company
Product
Description
Supplier Links
Cable and Cable Assemblies - FFC 24P 1.0mm 12CM - ODG (Origin Data Global)
Shenzhen, China
Cable and Cable Assemblies
FFC 24P 1.0mm 12CM
Cable and Cable Assemblies FFC 24P 1.0mm 12CM
0.52mm 24P 1mm Same Side 12cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

0.52mm 24P 1mm Same Side 12cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Cable Assemblies
Product Number FFC 24P 1.0mm 12CM
Product Name Cable and Cable Assemblies
Product Type Cable and Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBL-M8W4-E-0.5-N-M8W4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1.64 ft (5 dm)
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
USB 2.0 A Male to USB 2.0 Micro B Male, White color, 28/28AWG, 3FT Length - 3025010-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
5 suppliers