ODG (Origin Data Global) Cable and Cable Assemblies FFC 14P 1.0mm 10CM

Description
0.303mm 14P 1mm Reverse 10cm P=1mm FFC Cable (Flexible Flat Cable) ROHS
Description
0.303mm 14P 1mm Reverse 10cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

Suppliers

Company
Product
Description
Supplier Links
Cable and Cable Assemblies - FFC 14P 1.0mm 10CM - ODG (Origin Data Global)
Shenzhen, China
Cable and Cable Assemblies
FFC 14P 1.0mm 10CM
Cable and Cable Assemblies FFC 14P 1.0mm 10CM
0.303mm 14P 1mm Reverse 10cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

0.303mm 14P 1mm Reverse 10cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Cable Assemblies
Product Number FFC 14P 1.0mm 10CM
Product Name Cable and Cable Assemblies
Product Type Cable and Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/602-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details