ODG (Origin Data Global) Cable and Cable Assemblies FFC 12P 1.0mm 40CM

Description
0.303mm 12P 1mm Same Side 40cm P=1mm FFC Cable (Flexible Flat Cable) ROHS
Description
0.303mm 12P 1mm Same Side 40cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

Suppliers

Company
Product
Description
Supplier Links
Cable and Cable Assemblies - FFC 12P 1.0mm 40CM - ODG (Origin Data Global)
Shenzhen, China
Cable and Cable Assemblies
FFC 12P 1.0mm 40CM
Cable and Cable Assemblies FFC 12P 1.0mm 40CM
0.303mm 12P 1mm Same Side 40cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

0.303mm 12P 1mm Same Side 40cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Cable Assemblies
Product Number FFC 12P 1.0mm 40CM
Product Name Cable and Cable Assemblies
Product Type Cable and Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details