ODG (Origin Data Global) Cable and Cable Assemblies FFC 10P 1.0mm 5CM

Description
0.52mm 10P 1mm Same Side 5cm P=1mm FFC Cable (Flexible Flat Cable) ROHS
Description
0.52mm 10P 1mm Same Side 5cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

Suppliers

Company
Product
Description
Supplier Links
Cable and Cable Assemblies - FFC 10P 1.0mm 5CM - ODG (Origin Data Global)
Shenzhen, China
Cable and Cable Assemblies
FFC 10P 1.0mm 5CM
Cable and Cable Assemblies FFC 10P 1.0mm 5CM
0.52mm 10P 1mm Same Side 5cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

0.52mm 10P 1mm Same Side 5cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Cable Assemblies
Product Number FFC 10P 1.0mm 5CM
Product Name Cable and Cable Assemblies
Product Type Cable and Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details