ODG (Origin Data Global) Cable and Cable Assemblies FFC 10P 1.0mm 50CM

Description
0.303mm 10P 1mm Reverse 50cm P=1mm FFC Cable (Flexible Flat Cable) ROHS
Description
0.303mm 10P 1mm Reverse 50cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

Suppliers

Company
Product
Description
Supplier Links
Cable and Cable Assemblies - FFC 10P 1.0mm 50CM - ODG (Origin Data Global)
Shenzhen, China
Cable and Cable Assemblies
FFC 10P 1.0mm 50CM
Cable and Cable Assemblies FFC 10P 1.0mm 50CM
0.303mm 10P 1mm Reverse 50cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

0.303mm 10P 1mm Reverse 50cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Cable Assemblies
Product Number FFC 10P 1.0mm 50CM
Product Name Cable and Cable Assemblies
Product Type Cable and Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NA830 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 3.28 ft (10 dm)
View Details