ODG (Origin Data Global) Cable and Cable Assemblies FFC 10P 1.0mm 5.5CM

Description
0.303mm 10P 1mm Reverse 5.5cm P=1mm FFC Cable (Flexible Flat Cable) ROHS
Description
0.303mm 10P 1mm Reverse 5.5cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

Suppliers

Company
Product
Description
Supplier Links
Cable and Cable Assemblies - FFC 10P 1.0mm 5.5CM - ODG (Origin Data Global)
Shenzhen, China
Cable and Cable Assemblies
FFC 10P 1.0mm 5.5CM
Cable and Cable Assemblies FFC 10P 1.0mm 5.5CM
0.303mm 10P 1mm Reverse 5.5cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

0.303mm 10P 1mm Reverse 5.5cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Cable Assemblies
Product Number FFC 10P 1.0mm 5.5CM
Product Name Cable and Cable Assemblies
Product Type Cable and Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details