ODG (Origin Data Global) Cable and Cable Assemblies FFC 10P 1.0mm 15CM

Description
0.3mm 10P 1mm Reverse 15cm P=1mm FFC Cable (Flexible Flat Cable) ROHS
Description
0.3mm 10P 1mm Reverse 15cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

Suppliers

Company
Product
Description
Supplier Links
Cable and Cable Assemblies - FFC 10P 1.0mm 15CM - ODG (Origin Data Global)
Shenzhen, China
Cable and Cable Assemblies
FFC 10P 1.0mm 15CM
Cable and Cable Assemblies FFC 10P 1.0mm 15CM
0.3mm 10P 1mm Reverse 15cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

0.3mm 10P 1mm Reverse 15cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Cable Assemblies
Product Number FFC 10P 1.0mm 15CM
Product Name Cable and Cable Assemblies
Product Type Cable and Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Precision Test Cable, 18.0 GHz, 1.0 ft. (0.3m) - CBL-1FT-SMSM+ - Mini-Circuits
Specs
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Green PVC Single Wire - 55010831 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details