ODG (Origin Data Global) Cable and Cable Assemblies FFC 10P 0.5mm 12CM

Description
0.58mm 10P 0.5mm Reverse 12cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS
Description
0.58mm 10P 0.5mm Reverse 12cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS

Suppliers

Company
Product
Description
Supplier Links
Cable and Cable Assemblies - FFC 10P 0.5mm 12CM - ODG (Origin Data Global)
Shenzhen, China
Cable and Cable Assemblies
FFC 10P 0.5mm 12CM
Cable and Cable Assemblies FFC 10P 0.5mm 12CM
0.58mm 10P 0.5mm Reverse 12cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS

0.58mm 10P 0.5mm Reverse 12cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Cable Assemblies
Product Number FFC 10P 0.5mm 12CM
Product Name Cable and Cable Assemblies
Product Type Cable and Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3037/500-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers