The EPC2032 is an enhancement mode gallium nitride (GaN) power FET designed for high-frequency switching applications such as DC-DC conversion, motor drives, and synchronous rectification. It is supplied in a passivated die form with solder bumps, measuring 4.6 mm × 2.6 mm. The device has a continuous drain-to-source voltage rating of 100 V and a continuous drain current of 48 A at 25°C. Its drain-source on-resistance is 4 mΩ at 5 V gate-source voltage and 30 A drain current. Thermal resistance from junction to case is 0.45°C/W and junction to board is 3.9°C/W. Maximum junction and storage temperatures range from -40°C to 150°C. The FET is manufactured without a traditional package and requires direct mounting on a PCB.
GANFET N-CH 100V 48A DIE
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | EPC2032 |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel |
| Transistor Technology / Material | GaNFET (Gallium Nitride) |
| V(BR)DSS | 100 volts |