ODG (Origin Data Global) Transformers EP-286SG

Description
1:0.5:0.5 SMD-10P,17.8x14.2mm Pulse Transformers(LAN) ROHS
Description
1:0.5:0.5 SMD-10P,17.8x14.2mm Pulse Transformers(LAN) ROHS

Suppliers

Company
Product
Description
Supplier Links
Transformers - EP-286SG - ODG (Origin Data Global)
Shenzhen, China
Transformers
EP-286SG
Transformers EP-286SG
1:0.5:0.5 SMD-10P,17.8x14.2mm Pulse Transformers(LAN) ROHS

1:0.5:0.5 SMD-10P,17.8x14.2mm Pulse Transformers(LAN) ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Transformers
Product Number EP-286SG
Product Name Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - 1536L - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Step Down Transformers - 2-1672324-2 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards EU ELV Compliant
Power Rating (VA) 1.1 VA
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details