ODG (Origin Data Global) Current Sense Transformers ENVOY AC (5A)

Description
CURR SENSE XFMR 5A IN-LINE
Description
CURR SENSE XFMR 5A IN-LINE

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - ENVOY AC (5A) - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
ENVOY AC (5A)
Current Sense Transformers ENVOY AC (5A)
CURR SENSE XFMR 5A IN-LINE

CURR SENSE XFMR 5A IN-LINE

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Transformers
Product Number ENVOY AC (5A)
Product Name Current Sense Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182J240 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details