ODG (Origin Data Global) Oscillators, Resonators, and Crystals EF3276w001

Description
32.768kHz Surface Mount Crystal 6pF ±20ppm SMD3215 Crystals ROHS
Description
32.768kHz Surface Mount Crystal 6pF ±20ppm SMD3215 Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - EF3276w001 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
EF3276w001
Oscillators, Resonators, and Crystals EF3276w001
32.768kHz Surface Mount Crystal 6pF ±20ppm SMD3215 Crystals ROHS

32.768kHz Surface Mount Crystal 6pF ±20ppm SMD3215 Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number EF3276w001
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Crystal Units - 6719413 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Units - 1734734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details