ODG (Origin Data Global) RF Filters DBP.433.T.A.30

Description
RF FILTR BANDPASS 433.92MHZ 2SMD
Datasheet
Description
RF FILTR BANDPASS 433.92MHZ 2SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters DBP.433.T.A.30
RF FILTR BANDPASS 433.92MHZ 2SMD

RF FILTR BANDPASS 433.92MHZ 2SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters
Product Number DBP.433.T.A.30
Product Name RF Filters
Filter Type Bandpass; Band Pass
Fc 434 MHz
Bandwidth 10000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF11579A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Bandwidth 470000 to 488000 kHz
View Details
Passive Glass 1.4 - 2.4 GHz Surface Mount Bandpass Filter - MFBP-00163GSM1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to 30000 MHz
View Details
Ceramic Filters - 50-ECS-DCF-109CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
6 GHz Wi-Fi U-NII 5 bandBoost™ Filter - QPQ5605 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details