CMS1R2K1HC -- CERAMIC CAPACITORS
ODG (Origin Data Global)
Ceramic Capacitors
CMS1R2K1HC
Description
CAP CER 1.2PF 50V S2H
Description
CAP CER 1.2PF 50V S2H
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
CMS1R2K1HC |
|
Product Name
|
Ceramic Capacitors |
|
Configuration / Form Factor
|
Chip Capacitor; Surface Mount, SLCC, Epoxy
|
|
Technology
|
Film Capacitors; Single-Layer
|
|
Applications
|
General Purpose; High Frequency; RF / Microwave
|
|
Capacitance Type
|
Fixed
|
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Configuration / Form Factor
Chip Capacitor
Operating Temperature
-40 to 85 C (-40 to 185 F)
Capacitance Range
500000 microF
View Details
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
6.80E-5 microF
View Details
7 suppliers
Configuration / Form Factor
Leaded Capacitor; Chip Capacitor
Capacitance Type
Fixed
RoHS Compliant
Yes
View Details