ODG (Origin Data Global) RF Antennas CGGBP.25.4.A.02

Description
RF ANT 1.56/1.575GHZ CER PATCH
Datasheet
Description
RF ANT 1.56/1.575GHZ CER PATCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas CGGBP.25.4.A.02
RF ANT 1.56/1.575GHZ CER PATCH

RF ANT 1.56/1.575GHZ CER PATCH

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number CGGBP.25.4.A.02
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LU1P-O17Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
RF Receivers - SI4766-A20-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details