ODG (Origin Data Global) Oscillators, Resonators, and Crystals C4SB27.000F12M13

Description
27MHz Surface Mount Crystal 12pF ±10ppm ±30ppm SMD2520-4P Crystals ROHS
Description
27MHz Surface Mount Crystal 12pF ±10ppm ±30ppm SMD2520-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - C4SB27.000F12M13 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
C4SB27.000F12M13
Oscillators, Resonators, and Crystals C4SB27.000F12M13
27MHz Surface Mount Crystal 12pF ±10ppm ±30ppm SMD2520-4P Crystals ROHS

27MHz Surface Mount Crystal 12pF ±10ppm ±30ppm SMD2520-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number C4SB27.000F12M13
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C2E - C2E-20.000-10-2050-X1-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 20 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CM7VT1ALOWESR32.768KHZ7PF10TBQATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Crystals - X090-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystal Resonators with Built-in Thermistor - THR-1612 - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 1.6 x 1.2mm
Features / Standards RoHS; Lead-Free
Frequency 26 to 76.8 MHz
View Details