ODG (Origin Data Global) Oscillators, Resonators, and Crystals C3SB27.141F15M13

Description
27.1412MHz Surface Mount Crystal 15pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS
Description
27.1412MHz Surface Mount Crystal 15pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - C3SB27.141F15M13 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
C3SB27.141F15M13
Oscillators, Resonators, and Crystals C3SB27.141F15M13
27.1412MHz Surface Mount Crystal 15pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS

27.1412MHz Surface Mount Crystal 15pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number C3SB27.141F15M13
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
4 Pin Crystal C7S - C7S-16.000-18-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 16 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-100PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Units - 1849628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Through hole
Features / Standards RoHS
Frequency Stability 30 ppm
View Details