ODG (Origin Data Global) Oscillators, Resonators, and Crystals C2SB24.000F08M13

Description
24MHz Surface Mount Crystal 8pF ±10ppm ±30ppm SMD2016-4P Crystals ROHS
Description
24MHz Surface Mount Crystal 8pF ±10ppm ±30ppm SMD2016-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - C2SB24.000F08M13 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
C2SB24.000F08M13
Oscillators, Resonators, and Crystals C2SB24.000F08M13
24MHz Surface Mount Crystal 8pF ±10ppm ±30ppm SMD2016-4P Crystals ROHS

24MHz Surface Mount Crystal 8pF ±10ppm ±30ppm SMD2016-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number C2SB24.000F08M13
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 8136093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Surface Mount Crystals - ECS-120-20-30B-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers