ODG (Origin Data Global) Oscillators, Resonators, and Crystals C24000J220

Description
24MHz Surface Mount Crystal 20pF ±20ppm HC-49S-SMD Crystals ROHS
Description
24MHz Surface Mount Crystal 20pF ±20ppm HC-49S-SMD Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - C24000J220 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
C24000J220
Oscillators, Resonators, and Crystals C24000J220
24MHz Surface Mount Crystal 20pF ±20ppm HC-49S-SMD Crystals ROHS

24MHz Surface Mount Crystal 20pF ±20ppm HC-49S-SMD Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number C24000J220
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 1847960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 150 ppm
View Details
4 Pin Crystal C5S - C5S-12.000-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 12 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystals - XC514DKR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers