ODG (Origin Data Global) RF Transceiver Modules and Modems BM832

Description
RX TXRX MODULE BT PCB TRC SMD
Datasheet
Description
RX TXRX MODULE BT PCB TRC SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - BM832 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
BM832
RF Transceiver Modules and Modems BM832
RX TXRX MODULE BT PCB TRC SMD

RX TXRX MODULE BT PCB TRC SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number BM832
Product Name RF Transceiver Modules and Modems
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Monopulse Comparators RFM100400 - RFM100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
Modems - ICs and Modules - SI2417-C-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details