Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMORY CHIPS
ODG (ORIGIN DATA GLOBAL)
AT24C04D-PUM-TUDI -- MEMORY CHIPS
ODG (Origin Data Global)
Memory Chips
AT24C04D-PUM-TUDI
Description
4Kbit 400kHz~1MHz I2C DIP-8 EEPROM ROHS
ODG (Origin Data Global)
Done
Description
4Kbit 400kHz~1MHz I2C DIP-8 EEPROM ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Memory Chips
AT24C04D-PUM-TUDI
Memory Chips
AT24C04D-PUM-TUDI
4Kbit 400kHz~1MHz I2C DIP-8 EEPROM ROHS
4Kbit 400kHz~1MHz I2C DIP-8 EEPROM ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Memory Chips
Product Number
AT24C04D-PUM-TUDI
Product Name
Memory Chips
Memory Category
EEPROM
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Memory
5962-9089909MUA
View Details
RS Components, Ltd.
Flash Memory
1882723P
Specs
Memory Category
Flash
Density
16000 kbits
Package Type
USON
View Details
Infineon Technologies AG
Memory
5962-9232404MXA
Specs
Memory Category
NVRAM; NVSRAM
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
"28-CDIP (0.300"", 7.62mm)"
View Details
3
suppliers
Micross Components, Inc.
Memory
AS29LV016D
Specs
Memory Category
FLASH
Access Time
70 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details