ASMG020X113S17 -- COAXIAL CABLES (RF)
ODG (Origin Data Global)
Coaxial Cables (RF)
ASMG020X113S17
Description
CBL ASSY SMA-UMCC 7.874"
Description
CBL ASSY SMA-UMCC 7.874"
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
ASMG020X113S17 |
|
Product Name
|
Coaxial Cables (RF) |
|
Product Type
|
Coaxial Cables (RF)
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding
No Shielding
Connector Type
RJ-45; Half pitch 68
View Details
SAB BRÖCKSKES GmbH & Co. KG
Cable Shielding
Braid
Cable Length
1.64 ft (5 dm)
Connector Type
Lemo male connector, 6 pole, overmoulded
View Details
Standards / Certifications
IEC
Rated Temperature
-30 to 80 C (-22 to 176 F)
View Details