ODG (Origin Data Global) Antennas AEWK002

Description
3 2.4G Antenna 4.07dBi Linear Polarization 2450MHz 10W Antennas ROHS
Description
3 2.4G Antenna 4.07dBi Linear Polarization 2450MHz 10W Antennas ROHS

Suppliers

Company
Product
Description
Supplier Links
Antennas - AEWK002 - ODG (Origin Data Global)
Shenzhen, China
Antennas
AEWK002
Antennas AEWK002
3 2.4G Antenna 4.07dBi Linear Polarization 2450MHz 10W Antennas ROHS

3 2.4G Antenna 4.07dBi Linear Polarization 2450MHz 10W Antennas ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Antennas
Product Number AEWK002
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antennas - 2332157-4 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS, Wi-Fi, WLAN, Cellular, GSM, LTE
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
6 suppliers
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details