ODG (Origin Data Global) Antennas AELW005

Description
3 0.25dBi Glue Stick Antenna Linear Polarization 10W Antennas ROHS
Description
3 0.25dBi Glue Stick Antenna Linear Polarization 10W Antennas ROHS

Suppliers

Company
Product
Description
Supplier Links
Antennas - AELW005 - ODG (Origin Data Global)
Shenzhen, China
Antennas
AELW005
Antennas AELW005
3 0.25dBi Glue Stick Antenna Linear Polarization 10W Antennas ROHS

3 0.25dBi Glue Stick Antenna Linear Polarization 10W Antennas ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Antennas
Product Number AELW005
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
Antennas - 2118899-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 2115-NN01-105TR-ND - DigiKey
Specs
Applications ISM, ZigBee™
Primary Frequency Range 915.0 MHz
Gain 1.7 dB
View Details
2 suppliers