ODG (Origin Data Global) Oscillators, Resonators, and Crystals 9S26000101

Description
26MHz Surface Mount Crystal 9pF ±10ppm ±15ppm SMD2016-4P Crystals ROHS
Description
26MHz Surface Mount Crystal 9pF ±10ppm ±15ppm SMD2016-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - 9S26000101 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
9S26000101
Oscillators, Resonators, and Crystals 9S26000101
26MHz Surface Mount Crystal 9pF ±10ppm ±15ppm SMD2016-4P Crystals ROHS

26MHz Surface Mount Crystal 9pF ±10ppm ±15ppm SMD2016-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number 9S26000101
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6720309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystals - X140-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers