ODG (Origin Data Global) Oscillators, Resonators, and Crystals 5VAA25000203TF30E3

Description
25MHz 20pF ±30ppm ±30ppm SMD-4P,3.5x6mm Crystals ROHS
Description
25MHz 20pF ±30ppm ±30ppm SMD-4P,3.5x6mm Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - 5VAA25000203TF30E3 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
5VAA25000203TF30E3
Oscillators, Resonators, and Crystals 5VAA25000203TF30E3
25MHz 20pF ±30ppm ±30ppm SMD-4P,3.5x6mm Crystals ROHS

25MHz 20pF ±30ppm ±30ppm SMD-4P,3.5x6mm Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number 5VAA25000203TF30E3
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6720246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TB-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-20-33-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers