ODG (Origin Data Global) Oscillators, Resonators, and Crystals 5NMA30000063TF80T1

Description
30MHz Surface Mount Crystal 6.5pF ±30ppm ±30ppm SMD2016-4P Crystals ROHS
Description
30MHz Surface Mount Crystal 6.5pF ±30ppm ±30ppm SMD2016-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - 5NMA30000063TF80T1 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
5NMA30000063TF80T1
Oscillators, Resonators, and Crystals 5NMA30000063TF80T1
30MHz Surface Mount Crystal 6.5pF ±30ppm ±30ppm SMD2016-4P Crystals ROHS

30MHz Surface Mount Crystal 6.5pF ±30ppm ±30ppm SMD2016-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number 5NMA30000063TF80T1
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Oscillators - 6719766 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Surface Mount Crystals - ECS-120-18-23A-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers