The SR4M4024 is a 4-pole force guided relay with 3 form A and 1 form B contacts, featuring AgSnO2 contact material and a 24VDC coil. It is designed for safety-critical applications such as emergency shut-off and machine control, compliant with EN 61810-3. The relay has a rated switching voltage of 400VAC and 8A current, with an initial contact resistance of ≤100mΩ at 1A, 24VDC. It offers dielectric strength of 4000Vrms between contact and coil, and meets insulation standards per EN 50178 with reinforced insulation. Operating temperature ranges from -25°C to 70°C, and it weighs 30g. The package is through-hole mounted with a tube of 10 units. Mechanical endurance is rated at 10×10⁶ operations. Approved to VDE, UL, TUV, and CCC standards.
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Safety Relays |
| Product Number | 4-1415053-1 |
| Product Name | Relays |