ODG (Origin Data Global) Oscillators, Resonators, and Crystals 3225-24-9-10-10/4B

Description
24MHz 9pF ±10ppm SMD3225 Crystals ROHS
Description
24MHz 9pF ±10ppm SMD3225 Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - 3225-24-9-10-10/4B - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
3225-24-9-10-10/4B
Oscillators, Resonators, and Crystals 3225-24-9-10-10/4B
24MHz 9pF ±10ppm SMD3225 Crystals ROHS

24MHz 9pF ±10ppm SMD3225 Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number 3225-24-9-10-10/4B
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C5S - C5S-12.000-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 12 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-10PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Oscillators - 1734629 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - ECS-110.5-S-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers