ODG (Origin Data Global) Oscillators, Resonators, and Crystals 3225-24-20-10-10/4B

Description
24MHz 20pF ±10ppm SMD3225 Crystals ROHS
Description
24MHz 20pF ±10ppm SMD3225 Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - 3225-24-20-10-10/4B - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
3225-24-20-10-10/4B
Oscillators, Resonators, and Crystals 3225-24-20-10-10/4B
24MHz 20pF ±10ppm SMD3225 Crystals ROHS

24MHz 20pF ±10ppm SMD3225 Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number 3225-24-20-10-10/4B
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 1734397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Surface Mount Crystals - ECS-100-18-5G3X-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-30.000-12-1015-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 30 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Crystal Resonators with Built-in Thermistor - THR-2016 - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.0 x 1.6mm
Features / Standards RoHS; Lead-Free
Frequency 16 to 96 MHz
View Details