Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSISTORS
ODG (ORIGIN DATA GLOBAL)
30N04 -- TRANSISTORS
ODG (Origin Data Global)
Transistors
30N04
Description
40V 30A 18mΩ 2.5V 1 N-Channel TO-252 MOSFETs ROHS
ODG (Origin Data Global)
Done
Description
40V 30A 18mΩ 2.5V 1 N-Channel TO-252 MOSFETs ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Transistors
30N04
Transistors
30N04
40V 30A 18mΩ 2.5V 1 N-Channel TO-252 MOSFETs ROHS
40V 30A 18mΩ 2.5V 1 N-Channel TO-252 MOSFETs ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Transistors
Product Number
30N04
Product Name
Transistors
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
MOSFETs
1221464
Specs
Transistor Type
MOSFET
Package Type
Sot-563
View Details
Micross Components, Inc.
Bipolar Transistors - BJT
2N3799
View Details
Nexperia B.V.
60 V, 1 A NPN medium power transistors
BC55-10PA,115
Specs
Package Type
SOT1061 SOT1061
View Details
5
suppliers
Infineon Technologies AG
Single FETs, MOSFETs
AIMBF170R450M1XTMA1
Specs
Polarity
N-Channel
Transistor Technology / Material
Silicon Carbide
Package Type
TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details