ODG (Origin Data Global) Connectors 2016H-05P

Description
2mm 1x5P PH 5 1 P=2mm Housings (Wire To Board / Wire To Wire ) ROHS
Description
2mm 1x5P PH 5 1 P=2mm Housings (Wire To Board / Wire To Wire ) ROHS

Suppliers

Company
Product
Description
Supplier Links
Connectors - 2016H-05P - ODG (Origin Data Global)
Shenzhen, China
Connectors
2016H-05P
Connectors 2016H-05P
2mm 1x5P PH 5 1 P=2mm Housings (Wire To Board / Wire To Wire ) ROHS

2mm 1x5P PH 5 1 P=2mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Electrical Connectors
Product Number 2016H-05P
Product Name Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Headers, Plugs and Sockets - 2171-NECC-L8G5-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 28 AWG
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details