ODG (Origin Data Global) Oscillators, Resonators, and Crystals 1601-20005-BKBEYA

Description
3.3V 10mA ±50ppm CMOS 20MHz SMD5032-4P Crystal Oscillators ROHS
Description
3.3V 10mA ±50ppm CMOS 20MHz SMD5032-4P Crystal Oscillators ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - 1601-20005-BKBEYA - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
1601-20005-BKBEYA
Oscillators, Resonators, and Crystals 1601-20005-BKBEYA
3.3V 10mA ±50ppm CMOS 20MHz SMD5032-4P Crystal Oscillators ROHS

3.3V 10mA ±50ppm CMOS 20MHz SMD5032-4P Crystal Oscillators ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Oscillators
Product Number 1601-20005-BKBEYA
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1552AI-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - CD4541BE - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Oscillators - 863-510BAA48M0000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details