The 1-1393258-5 is a force guided relay with 1 form A and 1 form B contacts (1 NO + 1 NC), designed for safety applications such as emergency shut-off and machine control. It features reinforced insulation between contacts, a 24VDC coil, AgNi contact material, and a maximum switching voltage of 400VAC with a rated current of 6A. The relay complies with EN61810-3 and has a contact rating of DC13: 24V/6A. It uses a plug-in package with a total height of 3.9mm, a weight of 20g, and operates within an ambient temperature range of -40°C to 70°C. The unit meets IEC standards and is certified by VDE, UL, TÜV, and CCC.
Safety Relays V23047A1024A501
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Safety Relays |
| Product Number | 1-1393258-5 |
| Product Name | Relays |