ODG (Origin Data Global) Cable and Cable Assemblies 0.5mm 8cm 10P

Description
0.3mm 10P 0.5mm Reverse 8cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS
Description
0.3mm 10P 0.5mm Reverse 8cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS

Suppliers

Company
Product
Description
Supplier Links
Cable and Cable Assemblies - 0.5mm 8cm 10P - ODG (Origin Data Global)
Shenzhen, China
Cable and Cable Assemblies
0.5mm 8cm 10P
Cable and Cable Assemblies 0.5mm 8cm 10P
0.3mm 10P 0.5mm Reverse 8cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS

0.3mm 10P 0.5mm Reverse 8cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Cable Assemblies
Product Number 0.5mm 8cm 10P
Product Name Cable and Cable Assemblies
Product Type Cable and Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-020 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.1667 ft (0.5080 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
H05 V-K Single Fine Wire Stranded - 86023220 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details