Oriental Motor USA Gear Head GFS6G100

Description
GEARHEAD, 100:1 RATIO, 22MM OUTPUT SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Description
GEARHEAD, 100:1 RATIO, 22MM OUTPUT SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 10961755 - Radwell International
Willingboro, NJ, United States
Gear Head
10961755
Gear Head 10961755
GEARHEAD, 100:1 RATIO, 22MM OUTPUT SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY

GEARHEAD, 100:1 RATIO, 22MM OUTPUT SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 10961755
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

Splitter Gearboxes - AM 220B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Right Angle Gearboxes - Worm - BWG4™ -  - Branham, W.C. Inc.
Specs
Gear Ratio 10 to 20 (X : 1)
Rated Output Torque 624 In-lbs (720 kg-cm)
Maximum Input Speed 1800 rpm
View Details
DATORKER ® Strain Wave Gearing Systems - DGH-PO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
KHK KBX-201T, T Type, Size 20, Right Angle, KBX Bevel Box - kbx-201t - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 7.5 lbs (3.4 kg)
View Details