Oriental Motor USA Gear Head GFS2G5

Description
GEARHEAD, PARALLEL SHAFT, 5:1 RATIO, 10MM SHAFT, 2.36 INCH FRAME. FREE 2 YEAR RADWELL WARRANTY
Description
GEARHEAD, PARALLEL SHAFT, 5:1 RATIO, 10MM SHAFT, 2.36 INCH FRAME. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 10961609 - Radwell International
Willingboro, NJ, United States
Gear Head
10961609
Gear Head 10961609
GEARHEAD, PARALLEL SHAFT, 5:1 RATIO, 10MM SHAFT, 2.36 INCH FRAME. FREE 2 YEAR RADWELL WARRANTY

GEARHEAD, PARALLEL SHAFT, 5:1 RATIO, 10MM SHAFT, 2.36 INCH FRAME. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 10961609
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

R32 Ball Bearing Mini Motor Gearhead - R32-2R-0-301 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 301 (X : 1)
View Details
S Box 10:1 Bronze - S10B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 10 (X : 1)
Rated Output Torque 39.82 In-lbs (45.92 kg-cm)
View Details
Planetary Gearheads Series 22/7 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 3.71 (X : 1)
View Details
KHK KBX-201L, L Type, Size 20, Right Angle, KBX Bevel Box - kbx-201l - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 6.83 lbs (3.1 kg)
View Details