Oriental Motor USA Motor 5IK40A-C

Description
INDUCTION MOTOR, 40 W, 200 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTION MOTOR, 40 W, 200 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 96406365 - Radwell International
Willingboro, NJ, United States
INDUCTION MOTOR, 40 W, 200 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

INDUCTION MOTOR, 40 W, 200 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 96406365
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Geared Motor - WG5 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4000 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details