Oriental Motor USA Gear Head 5GVR5B

Description
GEAR HEAD, PARALLEL SHAFT, 5:1 RATIO, 18MM SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR HEAD, PARALLEL SHAFT, 5:1 RATIO, 18MM SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 211237067 - Radwell International
Willingboro, NJ, United States
Gear Head
211237067
Gear Head 211237067
GEAR HEAD, PARALLEL SHAFT, 5:1 RATIO, 18MM SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY

GEAR HEAD, PARALLEL SHAFT, 5:1 RATIO, 18MM SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 211237067
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

KHK KBX-151L, L Type, Size 15, Right Angle, KBX Bevel Box - kbx-151l - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 3.97 lbs (1.8 kg)
View Details
Planetary Gearboxes site 2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gearing Planetary
Gear Ratio 3.38 to 320 (X : 1)
Rated Output Torque 8850 to 707965 In-lbs (10204 to 816327 kg-cm)
View Details
Gearbox - EMGC-60-P-G12-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 12 (X : 1)
View Details
Gearheads - P22 Planet gear 1/96 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 96 (X : 1)
Rated Output Torque 2.08 In-lbs (2.4 kg-cm)
View Details