Oriental Motor USA Gear Head 5GU18KB

Description
GEARHEAD, 18:1 RATIO, PARALLEL SHAFT, 15 MM SHAFT DIAMETER, 3.54 INCH FRAME SIZE, FOR COMPACT AC MOTOR. FREE 2 YEAR RADWELL WARRANTY
Description
GEARHEAD, 18:1 RATIO, PARALLEL SHAFT, 15 MM SHAFT DIAMETER, 3.54 INCH FRAME SIZE, FOR COMPACT AC MOTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 4834383 - Radwell International
Willingboro, NJ, United States
Gear Head
4834383
Gear Head 4834383
GEARHEAD, 18:1 RATIO, PARALLEL SHAFT, 15 MM SHAFT DIAMETER, 3.54 INCH FRAME SIZE, FOR COMPACT AC MOTOR. FREE 2 YEAR RADWELL WARRANTY

GEARHEAD, 18:1 RATIO, PARALLEL SHAFT, 15 MM SHAFT DIAMETER, 3.54 INCH FRAME SIZE, FOR COMPACT AC MOTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 4834383
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

K27 Ball Bearing Mini Motor Gearhead - K27-2R-0-55.7 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 55.7 (X : 1)
View Details
GB58 Range - GB58 - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 4 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details
Micro Planetary Gearheads Series 03B -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details
KHK CBX-191LM, L Type, Size 19, Style M, CBX Bevel Box - cbx-191lm - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details