Oriental Motor USA Gear Head 5GN60K

Description
GEARHEAD, PARALLEL SHAFT, 60:1 RATIO, 12 MM SHAFT DIAMETER, KEYED SHAFT, 90 MM FRAME. FREE 2 YEAR RADWELL WARRANTY
Description
GEARHEAD, PARALLEL SHAFT, 60:1 RATIO, 12 MM SHAFT DIAMETER, KEYED SHAFT, 90 MM FRAME. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 10935716 - Radwell International
Willingboro, NJ, United States
Gear Head
10935716
Gear Head 10935716
GEARHEAD, PARALLEL SHAFT, 60:1 RATIO, 12 MM SHAFT DIAMETER, KEYED SHAFT, 90 MM FRAME. FREE 2 YEAR RADWELL WARRANTY

GEARHEAD, PARALLEL SHAFT, 60:1 RATIO, 12 MM SHAFT DIAMETER, KEYED SHAFT, 90 MM FRAME. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 10935716
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

K24 Ball Bearing Mini Motor Gearhead - K24-0-20 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 20 (X : 1)
View Details
S Box Range - S Box - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 4 (X : 1)
Rated Output Torque 17.7 to 39.82 In-lbs (20.41 to 45.92 kg-cm)
View Details
Spur Gearheads Series 16/5 S -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 10683 (X : 1)
View Details
KHK CBX-191LC, L Type, Size 19, Style C, CBX Bevel Box - cbx-191lc - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details