Oriental Motor USA Gear Head 5GN18K

Description
GEARHEAD, PARALLEL SHAFT, 3.54 INCH FRAME, 18:1 RATIO, 12MM SHAFT DIA.. FREE 2 YEAR RADWELL WARRANTY
Description
GEARHEAD, PARALLEL SHAFT, 3.54 INCH FRAME, 18:1 RATIO, 12MM SHAFT DIA.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 7548844 - Radwell International
Willingboro, NJ, United States
Gear Head
7548844
Gear Head 7548844
GEARHEAD, PARALLEL SHAFT, 3.54 INCH FRAME, 18:1 RATIO, 12MM SHAFT DIA.. FREE 2 YEAR RADWELL WARRANTY

GEARHEAD, PARALLEL SHAFT, 3.54 INCH FRAME, 18:1 RATIO, 12MM SHAFT DIA.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Gear Head -  - Radwell International
Willingboro, NJ, United States
Gear Head
Gear Head
ORIENTAL MOTOR Motors/GearBox/Clutc h 5GN18K

ORIENTAL MOTOR Motors/GearBox/Clutch 5GN18K

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 7548844
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

R13 Sleeve Bearing Mini Motor Gearhead - R13-0-915 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 915 (X : 1)
View Details
GB58 4:1 Composite - 5804C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 4 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details
Planetary Gearheads Series 15A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 4315 (X : 1)
View Details
KHK CBX-191LN, L Type, Size 19, Style N, CBX Bevel Box - cbx-191ln - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details