Oriental Motor USA Gear Motor 5GK3KA

Description
GEAR MOTOR, 4 HOLE MOUNT, 1550RPM. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR MOTOR, 4 HOLE MOUNT, 1550RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 112188842 - Radwell International
Willingboro, NJ, United States
Gear Motor
112188842
Gear Motor 112188842
GEAR MOTOR, 4 HOLE MOUNT, 1550RPM. FREE 2 YEAR RADWELL WARRANTY

GEAR MOTOR, 4 HOLE MOUNT, 1550RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 112188842
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4000 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
DC-Gearmotors Series 1512 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
View Details
12Mm Worm Gearbox Micro Gear Motor - YHD-N20-1000K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
PMDC Planetary Gearmotor - Hansen Series 121-8 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details