Oriental Motor USA Gear Head 5GE50S

Description
GEARHEAD PARALLEL SHAFT, FOR INDUCTION MOTOR, STANDARD, GE PINION, (50:1). FREE 2 YEAR RADWELL WARRANTY
Description
GEARHEAD PARALLEL SHAFT, FOR INDUCTION MOTOR, STANDARD, GE PINION, (50:1). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 10944590 - Radwell International
Willingboro, NJ, United States
Gear Head
10944590
Gear Head 10944590
GEARHEAD PARALLEL SHAFT, FOR INDUCTION MOTOR, STANDARD, GE PINION, (50:1). FREE 2 YEAR RADWELL WARRANTY

GEARHEAD PARALLEL SHAFT, FOR INDUCTION MOTOR, STANDARD, GE PINION, (50:1). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 10944590
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

R32HT Ball Bearing Mini Motor Gearhead - R32HT-2R-0-17.6 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 17.6 (X : 1)
View Details
GB28 30:1 Bronze - 735906 - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details
Micro Planetary Gearheads Series 06A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details
KHK CBX-191LL, L Type, Size 19, Style L, CBX Bevel Box - cbx-191ll - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details