Oriental Motor USA Gear Box 5GE25SA

Description
GE GEARHEAD PARALLEL SHAFT (25:1). FREE 2 YEAR RADWELL WARRANTY
Description
GE GEARHEAD PARALLEL SHAFT (25:1). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 10944512 - Radwell International
Willingboro, NJ, United States
Gear Box
10944512
Gear Box 10944512
GE GEARHEAD PARALLEL SHAFT (25:1). FREE 2 YEAR RADWELL WARRANTY

GE GEARHEAD PARALLEL SHAFT (25:1). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 10944512
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 spur 1/100 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 100 (X : 1)
Rated Output Torque 0.2655 In-lbs (0.3061 kg-cm)
View Details
Planetary Gearheads Series 38/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 592 (X : 1)
View Details
MIW 1350:1 Composite - MIW-1350C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 1350 (X : 1)
Rated Output Torque 150 In-lbs (173 kg-cm)
View Details